Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,840
in stock
|
Buy Now | |
element14
from US$0.11
|
60,257
in stock
|
Buy Now | |
Farnell
from US$0.08
|
60,257
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
15,995
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .059in, 1.5mm |
Typical Current Rating | 12A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Wire Size Search | 1mm², .6mm², .5mm², .85mm², .75mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
CONTACT, SOCKET, 20-18AWG, CRIMP | element14 |
MCP1.5 SOCKET CONTACT | TTI Europe |
Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant: Yes |Amp Te Connectivity 1241374-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 1.5K PCB Conn Contact, Female, Crimp, Tin Plating 17 - 20 AWG | TE Connectivity 1241374-1 | RS Americas |
MCP 1.5K receptacle contact, 20-17 AWG | RS |
Status: | Unknown |
---|---|
Series: | MCP 1.5K Series |
RoHS: | Unknown |
Product Range | MCP 1.5K Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MCP 1.5K Series Hosing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1241374-1?
Additional datasheets, footprints and schematics for 1241374-1 are listed on our Part Details page. You can also find images and similar parts to 1241374-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241374-1 fall under?
The 1241374-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241374-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241374-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241374-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241374-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 1241374-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241374-1 often in real-time on the comparison pages.
What if I can't find stock of 1241374-1?
You can fill out our help required form which you can use to request a quote for 1241374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.