Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
8,554
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
8,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
8,550
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
8,550
in stock
|
Buy Now | |
Farnell
from US$0.74
|
6,900
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
3,529
in stock
|
Buy Now | |
element14
from US$0.95
|
898
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Rows | 1 |
Number of Positions | 9 |
Mating Tab Width | 1.6mm, .063in |
Length | 1.4645in, 37.2mm |
Height | .165in, 4.2mm |
Width | 23.5mm, .925in |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors AMP MCP 1.5 RECEPT HSG 9 | Rapid Electronics |
Amp Mcp 1.5 Recept Hsg 9 Pos |Amp Te Connectivity 1718490-1 | Newark Electronics |
TE Connectivity - AMP Housing AMP MCP 1.5 RECEPT HSG 9 P | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 9POS | Farnell |
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS | element14 |
Conn Housing RCP 9 POS 4mm Crimp ST Cable Mount Bulk | Avnet Abacus |
MCP 1.5K 9 way receptacle insert, black | RS |
AMP MCP 1.5K Series, 9 Way Cable Mount Socket Insert | TE Connectivity 1718490-1 | RS Americas |
AMP MCP 1.5 RECEPT HSG 9 POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1718490-1 | Internal Number: 1718490-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1718490-1?
Additional datasheets, footprints and schematics for 1718490-1 are listed on our Part Details page. You can also find images and similar parts to 1718490-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718490-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718490-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718490-1 fall under?
The 1718490-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718490-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718490-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718490-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718490-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1718490-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718490-1 often in real-time on the comparison pages.
What if I can't find stock of 1718490-1?
You can fill out our help required form which you can use to request a quote for 1718490-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.