Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 2.8mm, .11in, 1.6mm, .063in |
Width | 21mm, .827in |
Height | 25.6mm, 1.008in |
Length | 2.173in, 55.2mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .183in, .165in, 4.65mm, 4.2mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Where can I find additional details, specifications and documents for a 284875-6?
Additional datasheets, footprints and schematics for 284875-6 are listed on our Part Details page. You can also find images and similar parts to 284875-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284875-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284875-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284875-6 fall under?
The 284875-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284875-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284875-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284875-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284875-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 284875-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284875-6 often in real-time on the comparison pages.
What if I can't find stock of 284875-6?
You can fill out our help required form which you can use to request a quote for 284875-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.