Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
685
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
3,436
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
3,436
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
1,020
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
685
in stock
|
Buy Now | |
element14
from US$1.00
|
685
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Natural |
Cable Exit Angle | Other |
Number of Rows | 1 |
Number of Positions | 9 |
Mating Tab Width | .063in, 1.6mm |
Length | 37.2mm, 1.4645in |
Width | 23.5mm, .925in |
Height | .165in, 4.2mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors AMP MCP 1.5 RECEPT HSG 9 | Rapid Electronics |
TE Connectivity - AMP Housing AMP MCP 1.5 RECEPT HSG 9 P | Distrelec |
Automotive Conn Housing, Rcpt, 9Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 9POS | element14 |
Conn Housing RCP 9 POS 4mm ST Cable Mount | Avnet Abacus |
AMP MCP 1.5 RECEPT HSG 9 POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1718490-2 | Internal Number: 1718490-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1718490-2?
Additional datasheets, footprints and schematics for 1718490-2 are listed on our Part Details page. You can also find images and similar parts to 1718490-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718490-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718490-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718490-2 fall under?
The 1718490-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718490-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718490-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718490-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718490-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1718490-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718490-2 often in real-time on the comparison pages.
What if I can't find stock of 1718490-2?
You can fill out our help required form which you can use to request a quote for 1718490-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.