1-2141847-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

CARRIER,RECEPTCALE HSG, 36POS,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for TE Store
TE Store
from US$1.57
888
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.71
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle Other
Body Material PBT GF
Color Orange
Number of Rows 4
Number of Positions 36
Mating Tab Width 1.5mm, .059in
Width 1.161in, 29.5mm
Height 27mm, 1.0629in
Length 1.779in, 45.2mm
Operating Voltage 36VDC
Nominal Voltage Architecture 24V, 12V
Centerline (Pitch) .157in, 4mm
Degree of Protection IP2B
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 900
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Device, Wire-to-Board
Connector Style Housing for female terminals
Hybrid Connector No
Strain Relief No
Sealable No
Operating Temperature Range -40 – 120°C, -40 – 248°F


Alternative Descriptions

CARRIER,RECEPTCALE HSG, 36POS,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 36 Housing for Female Terminals 1.5 mm .059" Wire-to-Board | Amp Mcp Unsealed Connector Housing | Part Number: 1-2141847-2 | Internal Number: 1-2141847-2 | TE Connectivity | TE Store
Conn Housing RCP 36 POS 4mm ST Cable Mount Box | Avnet America
CARRIER,RECEPTCALE HSG, 36POS, | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2141847-2?

Additional datasheets, footprints and schematics for 1-2141847-2 are listed on our Part Details page. You can also find images and similar parts to 1-2141847-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2141847-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141847-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2141847-2 fall under?

The 1-2141847-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2141847-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141847-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2141847-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2141847-2 have stock available?

Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-2141847-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2141847-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2141847-2?

You can fill out our help required form which you can use to request a quote for 1-2141847-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay