Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Connector Code | A |
Color | Brown |
Body Material | PBT GF |
Number of Positions | 36 |
Number of Rows | 4 |
Mating Tab Width | .059in, 1.5mm |
Width | 1.06in, 27mm |
Length | 1.77in, 45.2mm |
Height | 27.5mm, 1.08in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 4mm, .157in |
Agency/Standard | DIN IEC 512 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | 4.2mm, .165in |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Carrier,receptcale Hsg, 36Pos,assy |Te Connectivity 1-2141847-1 | Newark Electronics |
Conn Housing RCP 36 POS 4mm ST Cable Mount Box | Avnet America |
CARRIER,RECEPTCALE HSG, 36POS,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 36 Housing for Female Terminals 1.5 mm .059" Wire-to-Device | Amp Mcp Unsealed Connector Housing | Part Number: 1-2141847-1 | Internal Number: 1-2141847-1 | TE Connectivity | TE Store |
CARRIER,RECEPTCALE HSG, 36POS, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141847-1?
Additional datasheets, footprints and schematics for 1-2141847-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141847-1 fall under?
The 1-2141847-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141847-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141847-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Power and Signal Group have stock available or on a lead time for 1-2141847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141847-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141847-1?
You can fill out our help required form which you can use to request a quote for 1-2141847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.