Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
529
in stock
|
Buy Now | |
element14
from US$3.02
|
529
in stock
|
Buy Now | |
TE Store
from US$1.63
|
123
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$2.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Positions | 36 |
Number of Rows | 4 |
Mating Tab Width | 1.5mm, .059in |
Length | 1.75in, 44.5mm |
Width | 1.618in, 41.1mm |
Height | 1.262in, 32.05mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 330 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Row-to-Row Spacing | 5.5mm, 6.3mm, .248in, .217in |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Plug, 36Pos, Brown Rohs Compliant: Yes |Amp Te Connectivity 1-1718492-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 36POS, BROWN | element14 |
1.5MM TAB HSG 36 POS ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 36 Housing for Male Terminals 1.5 mm .059" Wire-to-Board | Amp Mcp Unsealed Connector Housing | Part Number: 1-1718492-1 | Internal Number: 1-1718492-1 | TE Connectivity | TE Store |
Conn Housing PL 36 POS 4mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1718492-1?
Additional datasheets, footprints and schematics for 1-1718492-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718492-1 fall under?
The 1-1718492-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718492-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718492-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-1718492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718492-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718492-1?
You can fill out our help required form which you can use to request a quote for 1-1718492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.