Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .024in, .6mm |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Typical Current Rating | 15A |
Wire Size | 1 – 1.5mm² |
Wire Size Search | 1.5mm², 1.25mm², 1.3mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .086 – .094in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AMP MCP 1.5K, CONTACT Terminal Type: Receptacle Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.5 mm .059" .6 mm | Amp Mcp & Receptacle And Tab | Part Number: 1534334-3 | Internal Number: 1534334-3 | TE Connectivity | TE Store |
Automotive Terminal Socket Tin 17AWG to 15AWG Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 1534334-3?
Additional datasheets, footprints and schematics for 1534334-3 are listed on our Part Details page. You can also find images and similar parts to 1534334-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534334-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534334-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534334-3 fall under?
The 1534334-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534334-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534334-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534334-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534334-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1534334-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534334-3 often in real-time on the comparison pages.
What if I can't find stock of 1534334-3?
You can fill out our help required form which you can use to request a quote for 1534334-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.