Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
275
in stock
|
Buy Now | |
TE Store
from US$0.45
|
22,500
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
8,249
in stock
|
Buy Now | |
Boersig
from US$0.46
|
7,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.58
|
5,831
in stock
|
Buy Now | |
element14
from US$0.97
|
5,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
2,029
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
2,029
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
269
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .063in, 1.6mm |
Height | 9.5mm, .374in |
Width | 23.5mm, .925in |
Length | 1.512in, 38.4mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | .138in, 3.5mm |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP MCP 1.5 RECEPT HSG 18 POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 18 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1718489-1 | Internal Number: 1718489-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 18Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 18POS | Farnell |
Automotive Conn AMP MCP 1.5 RECEPT HSG 18 POS | Rapid Electronics |
TE Connectivity 18 Position Rectangular Housing Connector Receptacle Black 0.157" (4.00mm) | Distrelec |
MCP 1.5K 18 way receptacle insert, black | RS |
18 Position Rectangular Housing Connector Receptacle Black 0.157 (4.00mm)" | Future Electronics |
AMP MCP 1.5K Series, 18 Way Cable Mount Socket Insert | TE Connectivity 1718489-1 | RS Americas |
Conn Housing RCP 18 POS 4mm Crimp ST Cable Mount Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1718489-1?
Additional datasheets, footprints and schematics for 1718489-1 are listed on our Part Details page. You can also find images and similar parts to 1718489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718489-1 fall under?
The 1718489-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718489-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718489-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Boersig, Newark Electronics and Farnell have stock available or on a lead time for 1718489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718489-1 often in real-time on the comparison pages.
What if I can't find stock of 1718489-1?
You can fill out our help required form which you can use to request a quote for 1718489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.