Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .059in, 1.5mm |
Width | 23mm, .906in |
Height | 10.4mm, .409in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Row-to-Row Spacing | .167in, 4.24mm |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 1.5 Receptacle Housing 10 Position | Dalroad Norslo |
Conn Housing RCP 10 POS 10mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1534181-1?
Additional datasheets, footprints and schematics for 1534181-1 are listed on our Part Details page. You can also find images and similar parts to 1534181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534181-1 fall under?
The 1534181-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1534181-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534181-1 have stock available?
Authorised distributors including Chip One Stop, Dalroad Norslo, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1534181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534181-1 often in real-time on the comparison pages.
What if I can't find stock of 1534181-1?
You can fill out our help required form which you can use to request a quote for 1534181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.