Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 1.5mm, .059in |
Length | .628in, 15.95mm |
Height | 23mm, .906in |
Width | 6mm, .236in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .138in, 3.5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3 POS. MCP 1,5 SRS. REC.CONNECTOR UNSLD. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1745068-1 | Internal Number: 1745068-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1745068-1?
Additional datasheets, footprints and schematics for 1745068-1 are listed on our Part Details page. You can also find images and similar parts to 1745068-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745068-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745068-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745068-1 fall under?
The 1745068-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745068-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745068-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745068-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745068-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1745068-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745068-1 often in real-time on the comparison pages.
What if I can't find stock of 1745068-1?
You can fill out our help required form which you can use to request a quote for 1745068-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.