Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
636-2630Lf=Fem Skt Blade Pol 15M |Amp Te Connectivity 1-1658528-7 | Newark Electronics |
Conn IDC Connector F 26 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1658528-7?
Additional datasheets, footprints and schematics for 1-1658528-7 are listed on our Part Details page. You can also find images and similar parts to 1-1658528-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658528-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658528-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658528-7 fall under?
The 1-1658528-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658528-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658528-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658528-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658528-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-1658528-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658528-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1658528-7?
You can fill out our help required form which you can use to request a quote for 1-1658528-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.