Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 622-2631 |
No distributors results available
Primary Product Material | Glass-Filled Polyester |
---|---|
Primary Product Color | Blue |
Number of Positions | 26 |
Product Length | 37.52mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH Series Connectors |
No. of Positions | 26Ways |
Strain Relief Material | PET (Polyester) Glass Filled |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1437024-8?
Additional datasheets, footprints and schematics for 2-1437024-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437024-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437024-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437024-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437024-8 fall under?
The 2-1437024-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-1437024-8 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437024-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437024-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437024-8 have stock available?
There is no stock from authorised distributors for 2-1437024-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437024-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437024-8?
You can fill out our help required form which you can use to request a quote for 2-1437024-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.