Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.49
|
720
in stock
|
Buy Now | |
TE Store
from US$6.64
|
996
in stock
|
Buy Now | |
element14
from US$6.46
|
354
in stock
|
Buy Now | |
Farnell
from US$6.13
|
354
in stock
|
Buy Now | |
Heilind Electronics
from US$6.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.77
|
-
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$4.82
|
-
|
Buy Now | |
RS Americas
from US$5.42
|
-
|
Buy Now | |
TTI Europe
from US$5.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 13.94mm, .548in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 2.06in, 52.32mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Center |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Polarization | With |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 18 |
実装方法 | Tray |
Connector Type | Header |
Latch Type | Long |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 26P VERT LG LAT BLUE Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499206-6 | Internal Number: 2-5499206-6 | TE Connectivity | TE Store |
26 way male straight side latch header | RS |
HEADER, STRAIGHT, 26WAY | element14 |
Wire To Board, Header, 26 Position, 2Row | Newark Electronics |
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH Series,2.54mm Pitch 26 Way 2 Row Straight PCB Header, Solder Term,1A | TE Connectivity 2-5499206-6 | RS Americas |
26P IDC BOX HDR STRAIGHT BLUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Terminal Plating | Tin/lead over nickel |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2-5499206-6?
Additional datasheets, footprints and schematics for 2-5499206-6 are listed on our Part Details page. You can also find images and similar parts to 2-5499206-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499206-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499206-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499206-6 fall under?
The 2-5499206-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499206-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499206-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499206-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499206-6 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2-5499206-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499206-6 often in real-time on the comparison pages.
What if I can't find stock of 2-5499206-6?
You can fill out our help required form which you can use to request a quote for 2-5499206-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.