5102160-6 PCB Connectors by TE Connectivity

A/L UNIV HDR 26P RA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.08
7,135
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.18
7,135
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.64
7,135
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.96
1,320
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.50
720
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.96
637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.80
410
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.76
410
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.50
240
in stock
Buy Now
Logo for element14
element14
from US$3.78
30
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.04
30
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.88
-
Buy Now
Logo for Boersig
Boersig
from US$3.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Number of Rows 2
PCB Mount Orientation Right Angle
Ejection Latches Without
Number of Positions 26
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm, 100µin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Shape & Form Square
Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30 – 30µin
PCB Thickness (Recommended) 1.57mm, .062in
Connector Height 13.94mm, .55in
コネクタの高さ 13.94mm
Shrouded End Dimension 3.81mm, .15in
Connector Length 2.06in, 52.32mm
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 250VAC
Insulation Resistance 1000 – 5000MΩ
Mating Entry Location Top
Centerline (Pitch) .1in, 2.54mm
Housing Material Nylon - GF
Housing Color Black
UL Flammability Rating UL 94V-0
Mating Alignment With
Mating Retention Without
Panel Mount Feature Without
Mating Alignment Type Center, Dual Polarizing Bar
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Polarization With
For Use With AMP-Latch Receptacle
Circuit Application Signal
実装方法 Tray
Packaging Quantity 60
Packaging Method Tray
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Universal Ejection Pin Headers
製品タイプ Connector
Connector System Wire-to-Board
Connector & Housing Type Plug
Termination Post & Tail Length .11in, 2.79mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

26 POS HDR 30AU R/A W/OUT LATCHES | Rapid Electronics
TE Connectivity A/L UNIV HDR 26P RA Headers & Wire Housi | Distrelec
A/L UNIV HDR 26P RA Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102160-6 | Internal Number: 5102160-6 | TE Connectivity | TE Store
5102160-6 - A/L Univ Hdr 26P Ra Rohs Compliant: Yes |Amp Te Connectivity 5102160-6 | Newark Electronics
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America
WIRE-BOARD CONNECTOR, HEADER, 26 POSITION, 2.54MM | element14
Header Universal Ejection Pin Header 26 0.100 x 0.100 in. Right Angle (PCB) | TE Connectivity 5102160-6 | RS Americas


5102160-6 . Unknown Parts by Unknown

A/L UNIV HDR 26P RA

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 26Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5102160-6?

Additional datasheets, footprints and schematics for 5102160-6 are listed on our Part Details page. You can also find images and similar parts to 5102160-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5102160-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102160-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5102160-6 fall under?

The 5102160-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5102160-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5102160-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5102160-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5102160-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Heilind Electronics have stock available or on a lead time for 5102160-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5102160-6 often in real-time on the comparison pages.

What if I can't find stock of 5102160-6?

You can fill out our help required form which you can use to request a quote for 5102160-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay