5103309-6 PCB Connectors by TE Connectivity

A/L LOW PRO HDR 26P VERT BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for RS
RS
from US$2.52
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
3,895
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.66
2,839
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.54
2,562
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.53
2,340
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.42
900
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.40
489
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.55
452
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.25
419
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.40
163
in stock
Buy Now
Logo for element14
element14
from US$2.07
128
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.11
68
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.58
24
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.55
9
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.89
-
Buy Now
Logo for Boersig
Boersig
from US$2.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Daisy Chain With
Connector Profile Low
PCB Mount Orientation Vertical
Ejection Latches Without
Number of Rows 2
Number of Positions 26
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Design Square Post
Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Mating Area Plating Material Gold Flash, Gold
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Base Material Copper Alloy
Contact Type Pin
Connector Height .347in, 8.813mm
Shrouded End Dimension .15in, 3.81mm
Row-to-Row Spacing 2.54mm, .1in
Connector Length 40.64mm, 1.6in
コネクタの高さ 8.813mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Glass Filled Nylon/PBT
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
PCB Mount Retention Without
Mating Alignment With
Mating Retention Without
Panel Mount Feature Without
Solder Process Feature Board Standoff
Circuit Application Signal
For Use With Mates with Receptacles
実装方法 Tube
Packaging Method Tube
Packaging Quantity 35
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Pin Header
Connector & Housing Type Plug
製品タイプ Connector
Connector Type Header
Termination Post & Tail Length 3.05mm, .12in
Termination Method to Printed Circuit Board Through Hole - Solder
Temperature Rating Standard
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America
A/L LOW PRO HDR 26P VERT BLACK Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103309-6 | Internal Number: 5103309-6 | TE Connectivity | TE Store
AMP-LATCH 26 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics
026 LOPRO HDR SP 30DP | TTI Europe
HDR VERT DOUBLE 26P low profile | Rapid Electronics
TE Connectivity Pin header DIN 41651, 26Contacts | Distrelec
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM | element14
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5103309-6 | Newark Electronics
Header Pin Vertical Copper Alloy Thermoplastic 26 0.100 x 0.100 in. 1 A | TE Connectivity 5103309-6 | RS Americas


5103309-6 Connectors by Unknown

CONNECTOR HEADER 26POS 2ROW 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 26Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5103309-6?

Additional datasheets, footprints and schematics for 5103309-6 are listed on our Part Details page. You can also find images and similar parts to 5103309-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5103309-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103309-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5103309-6 fall under?

The 5103309-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5103309-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5103309-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5103309-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5103309-6 have stock available?

Authorised distributors including Avnet America, TE Store, Future Electronics, TTI Europe and Rapid Electronics have stock available or on a lead time for 5103309-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5103309-6 often in real-time on the comparison pages.

What if I can't find stock of 5103309-6?

You can fill out our help required form which you can use to request a quote for 5103309-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay