Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
349
in stock
|
Buy Now | |
TE Store
from US$2.81
|
792
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
780
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
694
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
594
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
145
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
125
in stock
|
Buy Now | |
element14
from US$2.39
|
124
in stock
|
Buy Now | |
Farnell
from US$2.11
|
124
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.65
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Boersig
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 26 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Connector Height | 13.94mm, .55in |
Connector Length | 2.06in, 52.32mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Screw Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
A/L UNIV HDR 26P VERT Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 26 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102154-6 | Internal Number: 5102154-6 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 26 Position, 2.54Mm | Newark Electronics |
Header Universal Ejection Pin Header 26 0.100 x 0.100 in. Vertical (PCB) | TE Connectivity 5102154-6 | RS Americas |
Header Vertical Pin 26 way Amp-Latch | RS |
TE Connectivity A/L UNIV HDR 26P VERT Headers & Wire Hou | Distrelec |
WTB CONN, HEADER, 26POS, 2ROW, 2.54MM | element14 |
AMP-LATCH 26 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102154-6?
Additional datasheets, footprints and schematics for 5102154-6 are listed on our Part Details page. You can also find images and similar parts to 5102154-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102154-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102154-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102154-6 fall under?
The 5102154-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102154-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102154-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102154-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102154-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 5102154-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102154-6 often in real-time on the comparison pages.
What if I can't find stock of 5102154-6?
You can fill out our help required form which you can use to request a quote for 5102154-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.