Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.81
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
356
in stock
|
Buy Now | |
TE Store
from US$5.37
|
306
in stock
|
Buy Now | |
element14
from US$4.81
|
277
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$6.96
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 26 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Contact Underplating Material | Nickel, Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm |
端子の下地めっきの材料 | Nickel, Palladium Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Connector Height | .549in, 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 2.06in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Ears |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 56 |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Conn, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
A/L UNIV HDR 26P RA LG LAT Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499786-6 | Internal Number: 5499786-6 | TE Connectivity | TE Store |
HEADER, RIGHT ANGLE, 26WAY | element14 |
PCB Mounting Orientation = Right Angle | Future Electronics |
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 26P RA LG LAT, Ribbon Cable Connectors | TE Connectivity 5499786-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | Right Angle |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
External Length / Height | 52.42mm |
Fixing Centres | 42.16mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Terminal Plating | Tin/lead over nickel |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5499786-6?
Additional datasheets, footprints and schematics for 5499786-6 are listed on our Part Details page. You can also find images and similar parts to 5499786-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499786-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499786-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499786-6 fall under?
The 5499786-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499786-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499786-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499786-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499786-6 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Future Electronics have stock available or on a lead time for 5499786-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499786-6 often in real-time on the comparison pages.
What if I can't find stock of 5499786-6?
You can fill out our help required form which you can use to request a quote for 5499786-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.