Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1108432 |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
15,000
|
Buy Now | |
Rapid Electronics | US$0.20 |
46,353
|
Buy Now | |
Newark Electronics | US$0.15 |
35,878
|
Buy Now | |
Avnet America | US$0.15 |
35,878
|
Buy Now | |
Heilind Electronics | US$0.24 |
28,520
|
Buy Now | |
Powell Electronics | US$0.18 |
28,500
|
Buy Now | |
element14 | US$0.26 |
19,454
|
Buy Now | |
Farnell | US$0.19 |
14,790
|
Buy Now | |
TE Store | US$0.32 |
9,748
|
Buy Now | |
TTI Europe | US$0.14 |
6,000
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
4,561
|
Buy Now | |
Chip One Stop | US$0.17 |
1,079
|
Buy Now | |
Sager | US$0.17 |
884
|
Buy Now | |
RS Americas | US$0.19 |
431
|
Buy Now | |
Transfer Multisort Elektronik | US$0.24 |
52
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet Asia | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.17 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Height | .581in, 14.76mm |
Product Width | .2402in, 6.1mm |
Product Length | 37.85mm, 1.4902in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Receptacle Connector |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 500 |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
Headers&Wire Housings STRAIN RELIEF 26POS | Rapid Electronics |
499252-3 - 026 Strain Relief A-L Rcpt Rohs Compliant: Yes |Amp Te Connectivity 499252-3 | Newark Electronics |
Connector Accessories 26 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
STRAIN RELIEF, 26WAY | element14 |
26 way IDC strain relief | RS |
026 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Strain Relief Cover Black Thermoplastic | Bus Connector: Strain Relief & Ata | Part Number: 499252-3 | Internal Number: 499252-3 | Alias Number: 1108432 | TE Connectivity | TE Store |
26P STRAIN RELIEF | TTI Europe |
Headers & Wire Housings STRAIN RELIEF 26POS | Sager |
Strain Relief Cable Connector 26 Thermoplastic UL 94V-0 Black | TE Connectivity 499252-3 | RS Americas |
Cable clamp | Transfer Multisort Elektronik |
Amp-Latch 26 Position Strain Relief Socket | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Ribbon Cable Connectors |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Novo ECONOLATCH Receptacles |
No. of Positions | 26Ways |
Strain Relief Material | Thermoplastic |
Product Range | AMP-LATCH Ribbon Cable Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 499252-3?
Additional datasheets, footprints and schematics for 499252-3 are listed on our Part Details page. You can also find images and similar parts to 499252-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499252-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499252-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499252-3 fall under?
The 499252-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499252-3 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499252-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 499252-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499252-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Heilind Electronics and Powell Electronics have stock available or on a lead time for 499252-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499252-3 often in real-time on the comparison pages.
What if I can't find stock of 499252-3?
You can fill out our help required form which you can use to request a quote for 499252-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.