Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-2631HD |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 26 |
Product Length | 37.69mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
実装方法 | Package |
Packaging Quantity | 50 |
Packaging Method | Package |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
609-2631HD=FSKT IDC S 26 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 26 Strain Relief Cover Blue Glass-Filled Thermoplastic 26 | Female Socket Connectors: Strain Relief | Part Number: 1-1437021-2 | Internal Number: 1-1437021-2 | Alias Number: 609-2631HD | TE Connectivity | TE Store |
Headers & Wire Housings Strain Relief 26 Pos |Amp Te Connectivity 1-1437021-2 | Newark Electronics |
Connector Accessories 26 POS IDC Connector Female Strain Relief Thermoplastic Blue | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437021-2?
Additional datasheets, footprints and schematics for 1-1437021-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437021-2 fall under?
The 1-1437021-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1437021-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437021-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1437021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437021-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437021-2?
You can fill out our help required form which you can use to request a quote for 1-1437021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.