Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
26,582
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
26,582
in stock
|
Buy Now | |
Farnell
from US$2.44
|
21,280
in stock
|
Buy Now | |
TE Store
from US$2.26
|
819
in stock
|
Buy Now | |
element14
from US$1.76
|
620
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
600
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
Number of Positions | 26 |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.6in, 40.64mm |
Connector Height | 8.89mm, .35in |
コネクタの高さ | 8.89mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | PCT |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Polarization | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 50 |
Header Type | Pin Header |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .114in, 2.9mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Headers&Wire Housings HDR 26P VERT HT LPRO | Rapid Electronics |
TE Connectivity IDC LOW PRO HDR 26P VERT HT BLACK Board | Distrelec |
CONN, HEADER, 26POS, 2ROW, 2.54MM, TH | Farnell |
IDC LOW PRO HDR 26P VERT HT BLACK Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761681-9 | Internal Number: 1761681-9 | TE Connectivity | TE Store |
HEADER, IDC, 2.54MM 26WAY | element14 |
26P IDC BOX HDR STRAIGHT | TTI Europe |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet Asia |
Conn, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
2.54mm,Header,vert,DR,20W,lo profile,Au | RS |
AMP-LATCH Series,2.54mm Pitch 26 Way 2 Row Straight PCB Header, Solder Term | TE Connectivity 1761681-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1761681-9?
Additional datasheets, footprints and schematics for 1761681-9 are listed on our Part Details page. You can also find images and similar parts to 1761681-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761681-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761681-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761681-9 fall under?
The 1761681-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761681-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761681-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761681-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761681-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, TE Store and element14 have stock available or on a lead time for 1761681-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761681-9 often in real-time on the comparison pages.
What if I can't find stock of 1761681-9?
You can fill out our help required form which you can use to request a quote for 1761681-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.