Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.79
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$5.20
|
933
in stock
|
Buy Now | |
TE Store
from US$4.83
|
703
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.20
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1
in stock
|
Buy Now | |
element14
from US$4.64
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.42
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
Boersig
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
Number of Positions | 26 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .35in, 8.89mm |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 8.89mm |
Connector Length | 40.64mm, 1.6in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Blue |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Polarization | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
実装方法 | Package |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Termination Post & Tail Length | 4.19mm, .165in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
IDC LOW PRO HDR 26P VERT BLUE Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761679-9 | Internal Number: 2-1761679-9 | TE Connectivity | TE Store |
Wtb Conn, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
WTB CONN, HEADER, 26POS, 2ROW, 2.54MM | element14 |
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 26P Vert Blue | TE Connectivity 2-1761679-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1761679-9?
Additional datasheets, footprints and schematics for 2-1761679-9 are listed on our Part Details page. You can also find images and similar parts to 2-1761679-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761679-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761679-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761679-9 fall under?
The 2-1761679-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761679-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761679-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761679-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761679-9 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-1761679-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761679-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1761679-9?
You can fill out our help required form which you can use to request a quote for 2-1761679-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.