Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$10.72
|
316
in stock
|
Buy Now | |
element14
from US$7.61
|
316
in stock
|
Buy Now | |
Farnell
from US$7.06
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$10.51
|
50
in stock
|
Buy Now | |
Distrelec
from US$9.68
|
50
in stock
|
Buy Now | |
Future Electronics
from US$7.40
|
-
|
Buy Now | |
Avnet America
from US$7.86
|
-
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now | |
Boersig
from US$7.38
|
-
|
Buy Now | |
TE Store
from US$8.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Positions | 26 |
Ejection Latches | Without |
Number of Rows | 2 |
Mating Post Length | .24in, 6.1mm |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Design | Solder Dip |
コネクタの高さ | 14.48mm |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2mm |
Connector Height | .5701in, 14.48mm |
Connector Length | 1.87in, 47.5mm |
Accepts Wire Insulation Diameter Range | .81 – .97mm, .032 – .0381in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .3299in, 8.38mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 60 |
Packaging Method | Tray, Box & Tray |
製品タイプ | Connector |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Idc Conn, Plug, 26Pos, 2Row, 2.54Mm | Newark Electronics |
HEADER, IDC, NO LATCH, 26WAY | element14 |
Headers&Wire Housings 100X100 I/O PLG 2X13P | Rapid Electronics |
TE Connectivity - AMP Cable Conn 026 UNIV I/O 30DP NO EARS | Distrelec |
Ribbon cable conn.male,26 way,2.54mm,blk | RS |
Conn IDC Connector PL 26 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
Ribbon cable conn.male,26 way,2.54mm, blk | TE Connectivity 2-111446-0 | RS Americas |
026 UNIV I/O 30DP NO EARS Connector System: Wire-to-Wire Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-111446-0 | Internal Number: 2-111446-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Universal I/O Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Plug |
Product Range | AMP-LATCH Universal I/O Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 150 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 2-111446-0?
Additional datasheets, footprints and schematics for 2-111446-0 are listed on our Part Details page. You can also find images and similar parts to 2-111446-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111446-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111446-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111446-0 fall under?
The 2-111446-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111446-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111446-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111446-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111446-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 2-111446-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111446-0 often in real-time on the comparison pages.
What if I can't find stock of 2-111446-0?
You can fill out our help required form which you can use to request a quote for 2-111446-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.