Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.86
|
No stock
|
Buy Now | |
TE Store
from US$4.75
|
301
in stock
|
Buy Now | |
Powell Electronics
from US$3.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
-
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now | |
element14
from US$4.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 26 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 9.77mm, .38in |
Connector Length | 1.6in, 40.64mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | With |
Mating Alignment | With |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 56 |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
026 LOPRO HDR SP 30DP LATCH Connector System: Board-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104128-5 | Internal Number: 104128-5 | TE Connectivity | TE Store |
Wtb Conn, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 26 POS 2.54mm | Future Electronics |
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
LO PRO STAN-EJECT HDR, 026 LOPRO HDR SP 30DP LATCH | TE Connectivity 104128-5 | RS Americas |
WTB CONN, HEADER, 26POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 104128-5?
Additional datasheets, footprints and schematics for 104128-5 are listed on our Part Details page. You can also find images and similar parts to 104128-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104128-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104128-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104128-5 fall under?
The 104128-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104128-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104128-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104128-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104128-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 104128-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104128-5 often in real-time on the comparison pages.
What if I can't find stock of 104128-5?
You can fill out our help required form which you can use to request a quote for 104128-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.