Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.10
|
No stock
|
Buy Now | |
TE Store
from US$7.07
|
2,878
in stock
|
Buy Now | |
TTI Europe
from US$4.17
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
405
in stock
|
Buy Now | |
RS Americas
from US$4.93
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$5.62
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.62
|
3
in stock
|
Buy Now | |
Avnet America
-
|
405
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
-
|
Buy Now | |
element14
from US$7.80
|
-
|
Buy Now | |
Avnet Asia
from US$5.12
|
-
|
Buy Now | |
Boersig
from US$5.69
|
-
|
Buy Now | |
Farnell
from US$5.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 26 |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Connector Height | 9.19mm, .36in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 9.19mm |
Connector Length | 1.6in, 40.64mm |
Shrouded End Dimension | 3.76mm, .148in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Center |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 13 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
IDC LOW PRO HDR 26P VERT LG LA Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761606-9 | Internal Number: 1761606-9 | TE Connectivity | TE Store |
Connector Systems:Wire-To-Board | Newark Electronics |
Hook-Up Wire, 20 awg, Dual Wall, Color: White | TE Connectivity 1761606-9 | RS Americas |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header vert 26 way 2.54mm Eject AmpLatch | RS |
AMP-LATCH 26 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1761606-9?
Additional datasheets, footprints and schematics for 1761606-9 are listed on our Part Details page. You can also find images and similar parts to 1761606-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761606-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761606-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761606-9 fall under?
The 1761606-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761606-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761606-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761606-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761606-9 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for 1761606-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761606-9 often in real-time on the comparison pages.
What if I can't find stock of 1761606-9?
You can fill out our help required form which you can use to request a quote for 1761606-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.