Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131955 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
17,800
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
12,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
4,000
in stock
|
Buy Now | |
element14
from US$0.37
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Mating Pin Diameter | 1mm, .039in |
Contact Termination Area Plating Material | Gold (Au) |
Typical Current Rating | 7.5A |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Wire Size Search | .35mm², 18AWG, 17AWG, 1mm², 22AWG, .5mm², .6mm², 1.25mm², 19AWG, 21AWG, 16AWG, 20AWG, 1.3mm², .85mm², .75mm², .4mm² |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Insulation Diameter | .051 – .085in, 1.3 – 2.16mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SKT CONTACT CRIMP SIZE 20 | TTI Europe |
SOC, SF, SIZE 20, 16-22, AU/SN | RS |
DEUTSCH Automotive S&F CONTACT SKT 16-22AWG CRIMP GOLD REEL OF 4000 | TE Connectivity 1062-20-0244 | RS Americas |
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-20-0244 | Newark Electronics |
Automotive Conn SZ 20 STAMP CONT SKT REEL OF 4000 | Rapid Electronics |
AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP | element14 |
DEUTSCH - TE Connectivity SOC SF SIZE 20 16-22 AU/SN | Distrelec |
16-22 AWG Stamped & Formed Gold Plated Socket Contact | Future Electronics |
SOC, SF, SIZE 20, 16-22AWG, AU | Boersig |
SOC, SF, SIZE 20, 16-22, AU/SN Terminal Type: Socket Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 16 AWG Socket 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1062-20-0244 | Internal Number: 1062-20-0244 | Alias Number: ZPF000000000131955 | TE Connectivity | TE Store |
Stamped & | Dalroad Norslo |
Contact SKT Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1062-20-0244?
Additional datasheets, footprints and schematics for 1062-20-0244 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0244 fall under?
The 1062-20-0244 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0244 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0244 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0244 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1062-20-0244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0244 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0244?
You can fill out our help required form which you can use to request a quote for 1062-20-0244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.