Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Color | Green |
---|---|
Cable Exit Angle | 180° |
Connector Code | C |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Height | 12.9mm, .508in |
Length | 27.56in, 700mm |
Width | .555in, 14.1mm |
Nominal Voltage Architecture | 12V, 80V, 24V, 42V, 90V, 125V, 240V, 48V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Plg, 2P, Blk, N, Hi Temp, C |Deutsch Te Connectivity DTMH06-2SC | Newark Electronics |
Automotive Connectors PLG 2P BLK N HI TEMP C | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 2P BLK N HI TEMP C | Distrelec |
PLG, 2P, BLK, N, HI TEMP, C Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTMH06-2SC | Internal Number: DTMH06-2SC | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a DTMH06-2SC?
Additional datasheets, footprints and schematics for DTMH06-2SC are listed on our Part Details page. You can also find images and similar parts to DTMH06-2SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTMH06-2SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMH06-2SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTMH06-2SC fall under?
The DTMH06-2SC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTMH06-2SC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTMH06-2SC you can contact the distributor directly for product support, shipping queries etc.
Is the DTMH06-2SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTMH06-2SC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, TE Store and Conrad have stock available or on a lead time for DTMH06-2SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTMH06-2SC often in real-time on the comparison pages.
What if I can't find stock of DTMH06-2SC?
You can fill out our help required form which you can use to request a quote for DTMH06-2SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.