Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131467 |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 25000 |
Packaging Method | Box |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 2P, REC, BLK, DTM, B Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Black Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Black | Deutsch Dtm Wedgelock | Part Number: WM-2PB | Internal Number: WM-2PB | Alias Number: ZPF000000000131467 | PBT | TE Connectivity | TE Store |
Automotive DC Connector, WEDGE LOCK DEUTSCH DTM Series / DT Series | TE Connectivity WM-2PB | RS Americas |
Where can I find additional details, specifications and documents for a WM-2PB?
Additional datasheets, footprints and schematics for WM-2PB are listed on our Part Details page. You can also find images and similar parts to WM-2PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-2PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-2PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-2PB fall under?
The WM-2PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-2PB when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-2PB you can contact the distributor directly for product support, shipping queries etc.
Is the WM-2PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-2PB have stock available?
Authorised distributors including TE Store, RS Americas and Boersig have stock available or on a lead time for WM-2PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-2PB often in real-time on the comparison pages.
What if I can't find stock of WM-2PB?
You can fill out our help required form which you can use to request a quote for WM-2PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.