Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131469 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.50
|
12,230
in stock
|
Buy Now | |
TE Store
from US$0.19
|
15,401
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
14,395
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
12,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
12,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
130
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2
in stock
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 2 |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 2P, PLG, GRY, DTM, A Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Gray Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Gray | Deutsch Dtm Wedgelock | Part Number: WM-2SA | Internal Number: WM-2SA | Alias Number: ZPF000000000131469 | PBT | TE Connectivity | TE Store |
Automotive DC Wedgelock, 2-Pos, TPA, PBT GF, Grey, DTM Series | TE Connectivity WM-2SA | RS Americas |
Wedge Lock, 2P, Plg, Gry, Dtm, A |Deutsch Te Connectivity WM-2SA | Newark Electronics |
WEDGE LOCK 2P PLG GRY DTM A | Rapid Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
Plug Connector Wedgelock for DTM Series | Future Electronics |
WEDGE LOCK, 2P, PLG, GRY, DTM, | TTI Europe |
Wedge Lock for DTM Series 2 Position Plug Rectangular Connector Housing Plastic Gray | Avnet America |
Where can I find additional details, specifications and documents for a WM-2SA?
Additional datasheets, footprints and schematics for WM-2SA are listed on our Part Details page. You can also find images and similar parts to WM-2SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-2SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-2SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-2SA fall under?
The WM-2SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-2SA when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-2SA you can contact the distributor directly for product support, shipping queries etc.
Is the WM-2SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-2SA have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for WM-2SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-2SA often in real-time on the comparison pages.
What if I can't find stock of WM-2SA?
You can fill out our help required form which you can use to request a quote for WM-2SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.