Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131478 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,680
in stock
|
Buy Now | |
TE Store
from US$0.14
|
37,593
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
571
in stock
|
Buy Now | |
element14
from US$0.38
|
493
in stock
|
Buy Now | |
Farnell
from US$0.24
|
493
in stock
|
Buy Now | |
Boersig
from US$0.19
|
470
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
395
in stock
|
Buy Now | |
Powell Electronics
from US$0.34
|
367
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
98
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now |
Color | Orange |
---|---|
Material | PBT GF |
Number of Positions | 8 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 8P, PLG, ORG, DTM Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 8 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtm Wedgelock | Part Number: WM-8S | Internal Number: WM-8S | Alias Number: ZPF000000000131478 | PBT | TE Connectivity | TE Store |
Wedge lock,8 way,socket,orange | RS |
Wedgelock, 8Pos Plug Connector | Newark Electronics |
WEDGELOCK, FOR DTM068SA-EE04 | element14 |
DEUTSCH - TE Connectivity Wedge Lock, DTM, Orange | Distrelec |
Automotive Connectors WEDGE LOCK | Rapid Electronics |
DTM Series Wedge Lock for use with 8 Way Plug | TE Connectivity WM-8S | RS Americas |
Accessories: secondary lock | Transfer Multisort Elektronik |
DTM Series 8 Position Orange Color Plastic Wedge Lock Connector | Future Electronics |
Wedge Lock Terminal Position Assurance 8 Contacts Orange Polybutylene Terephthalate For DTM Series Plug Housing | Avnet Abacus |
Where can I find additional details, specifications and documents for a WM-8S?
Additional datasheets, footprints and schematics for WM-8S are listed on our Part Details page. You can also find images and similar parts to WM-8S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-8S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-8S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-8S fall under?
The WM-8S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-8S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-8S you can contact the distributor directly for product support, shipping queries etc.
Is the WM-8S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-8S have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for WM-8S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-8S often in real-time on the comparison pages.
What if I can't find stock of WM-8S?
You can fill out our help required form which you can use to request a quote for WM-8S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.