Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
4
in stock
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$2.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Connector Code | A |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Width | 17.27mm, .68in |
Length | 27.56in, 700mm |
Height | 14.17mm, .558in |
Nominal Voltage Architecture | 12V, 24V, 42V, 48V, 125V, 80V, 240V, 90V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Automotive Housing, Plug, 3Pos, 7.5A | Newark Electronics |
Automotive Connectors 3P DTMH PLUG ASM KEY A | Rapid Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A | element14 |
PLG, 3P, BLK, N, HI TEMP, A | Boersig |
Automotive Connector Housing, A Key, DTMH, Plug, 3 Ways, DT Series Socket Contacts | Avnet America |
Where can I find additional details, specifications and documents for a DTMH06-3SA?
Additional datasheets, footprints and schematics for DTMH06-3SA are listed on our Part Details page. You can also find images and similar parts to DTMH06-3SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTMH06-3SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMH06-3SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTMH06-3SA fall under?
The DTMH06-3SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTMH06-3SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTMH06-3SA you can contact the distributor directly for product support, shipping queries etc.
Is the DTMH06-3SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTMH06-3SA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Boersig and TTI Europe have stock available or on a lead time for DTMH06-3SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTMH06-3SA often in real-time on the comparison pages.
What if I can't find stock of DTMH06-3SA?
You can fill out our help required form which you can use to request a quote for DTMH06-3SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.