Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000146926,
DTMH06-2SA-L, DTMH06-2SA-LS |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
64
in stock
|
Buy Now | |
TE Store
from US$0.99
|
1,891
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
1,360
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
1,360
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
64
in stock
|
Buy Now | |
element14
from US$2.32
|
64
in stock
|
Buy Now | |
Conrad
from US$3.72
|
62
in stock
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | 1mm, .039in |
Width | .555in, 14.1mm |
Height | .508in, 12.9mm |
Length | 700mm, 27.56in |
Nominal Voltage Architecture | 90V, 125V, 80V, 12V, 48V, 24V, 240V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
PLG, 2P, BLK, N, HI TEMP, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTMH06-2SA | Internal Number: DTMH06-2SA | Alias Number: DTMH06-2SA-L | TE Connectivity | TE Store |
Automotive Housings PLG 2P BLK N HI TEMP A | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 2P BLK N HI TEMP A | Distrelec |
Automotive Housing, Plug, 2Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A | element14 |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Plug, Housing for Female Terminals, Contacts 2, Black, PA GF, DTM Series | TE Connectivity DTMH06-2SA | RS Americas |
PLG, 2P, BLK, N, HI TEMP, A | TTI Europe |
Where can I find additional details, specifications and documents for a DTMH06-2SA?
Additional datasheets, footprints and schematics for DTMH06-2SA are listed on our Part Details page. You can also find images and similar parts to DTMH06-2SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTMH06-2SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMH06-2SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTMH06-2SA fall under?
The DTMH06-2SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTMH06-2SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTMH06-2SA you can contact the distributor directly for product support, shipping queries etc.
Is the DTMH06-2SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTMH06-2SA have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for DTMH06-2SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTMH06-2SA often in real-time on the comparison pages.
What if I can't find stock of DTMH06-2SA?
You can fill out our help required form which you can use to request a quote for DTMH06-2SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.