Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC26-24SA-L,
$$DRC26-24SA, ZPF000000000131125, DRC26-24SA-LS |
Prices starting from US$15.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.11
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.81
|
2
in stock
|
Buy Now | |
RS Americas
from US$36.73
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$32.23
|
-
|
Buy Now | |
Future Electronics
from US$15.59
|
-
|
Buy Now | |
Boersig
from US$18.34
|
-
|
Buy Now | |
TTI Europe
from US$15.20
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 24 |
Mating Pin Diameter | .039in, 1mm |
Width | 1.56in, 39.62mm |
Length | 1.1in, 27.94mm |
Height | 50.9mm, 2in |
Nominal Voltage Architecture | 42V, 48V, 12V, 80V, 125V, 240V, 24V, 90V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .174in, 4.4mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DRC26, 24 way plug | RS |
Connector: wire-wire/PCB | Transfer Multisort Elektronik |
DRC Series, 24 Way Rectangular Connector Plug | TE Connectivity DRC26-24SA | RS Americas |
Connector |Deutsch Te Connectivity DRC26-24SA | Newark Electronics |
DRC Series 24 Position Female Cable Mount Housing | Future Electronics |
PLG, 24P, BLK, N, A | TTI Europe |
Where can I find additional details, specifications and documents for a DRC26-24SA?
Additional datasheets, footprints and schematics for DRC26-24SA are listed on our Part Details page. You can also find images and similar parts to DRC26-24SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC26-24SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC26-24SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC26-24SA fall under?
The DRC26-24SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC26-24SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC26-24SA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC26-24SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC26-24SA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for DRC26-24SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC26-24SA often in real-time on the comparison pages.
What if I can't find stock of DRC26-24SA?
You can fill out our help required form which you can use to request a quote for DRC26-24SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.