Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC26-50S05-AS,
ZPF000000000131367 |
Prices starting from US$14.64
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 50 |
Number of Rows | 5 |
Mating Pin Diameter | 1mm, .039in |
Width | 39.62mm, 1.56in |
Length | 32.36mm, 1.274in |
Height | 68.58mm, 2.7in |
Nominal Voltage Architecture | 48V, 12V, 80V, 90V, 24V, 42V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .174in, 4.4mm |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Connectors 50P PLUG ASM | Rapid Electronics |
Circular Connector, Plug 50P ASM DEUTSCH DRC Series | TE Connectivity DRC26-50S05 | RS Americas |
PLG, 50P, BLK, N, 05 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 50 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC26-50S05 | Internal Number: DRC26-50S05 | Alias Number: DRC26-50S05-AS | TE Connectivity | TE Store |
Conn Rectangular Housing Plug 50 POS Cable Mount ST Box | Avnet America |
Where can I find additional details, specifications and documents for a DRC26-50S05?
Additional datasheets, footprints and schematics for DRC26-50S05 are listed on our Part Details page. You can also find images and similar parts to DRC26-50S05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC26-50S05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC26-50S05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC26-50S05 fall under?
The DRC26-50S05 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC26-50S05 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC26-50S05 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC26-50S05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC26-50S05 have stock available?
Authorised distributors including Rapid Electronics, Boersig, RS Americas, TE Store and Farnell have stock available or on a lead time for DRC26-50S05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC26-50S05 often in real-time on the comparison pages.
What if I can't find stock of DRC26-50S05?
You can fill out our help required form which you can use to request a quote for DRC26-50S05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.