Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Positions | 40 |
Number of Rows | 4 |
Mating Pin Diameter | .039in, 1mm |
Width | 2in, 50.93mm |
Height | 93.98mm, 3.7in |
Length | 1.5in, 38.1mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.4mm, .174in |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
40P RECP ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC22-40PA | Internal Number: DRC22-40PA | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC22-40PA?
Additional datasheets, footprints and schematics for DRC22-40PA are listed on our Part Details page. You can also find images and similar parts to DRC22-40PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC22-40PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC22-40PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC22-40PA fall under?
The DRC22-40PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC22-40PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC22-40PA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC22-40PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC22-40PA have stock available?
Authorised distributors including Boersig, TTI Europe and TE Store have stock available or on a lead time for DRC22-40PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC22-40PA often in real-time on the comparison pages.
What if I can't find stock of DRC22-40PA?
You can fill out our help required form which you can use to request a quote for DRC22-40PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.