Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC26-50S01-L,
DRC26-50S01-LS, DRC26-50S01-E, ZPF000000000131362, DRC26-50S01-AS |
Prices starting from US$14.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.93
|
25
in stock
|
Buy Now | |
TTI Europe
from US$14.11
|
2,419
in stock
|
Buy Now | |
Newark Electronics
from US$33.56
|
424
in stock
|
Buy Now | |
element14
from US$35.79
|
278
in stock
|
Buy Now | |
Farnell
from US$25.18
|
278
in stock
|
Buy Now | |
Future Electronics
from US$14.41
|
149
in stock
|
Buy Now | |
Boersig
from US$25.62
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,375
in stock
|
Buy Now | |
RS Americas
from US$19.59
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 50 |
Number of Rows | 5 |
Mating Pin Diameter | 1mm, .039in |
Width | 39.62mm, 1.56in |
Length | 32.36mm, 1.274in |
Height | 68.58mm, 2.7in |
Nominal Voltage Architecture | 48V, 12V, 80V, 90V, 24V, 42V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .174in, 4.4mm |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Housing, Plug, 50Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 50POS, 7.5A | element14 |
50 Position Rectangular Housing Connector Plug Black | Future Electronics |
Conn Rectangular Housing Plug 50 POS Cable Mount ST Box | Avnet Abacus |
Circular Connector, Plug 50P ASM DEUTSCH DRC Series | TE Connectivity DRC26-50S01 | RS Americas |
Where can I find additional details, specifications and documents for a DRC26-50S01?
Additional datasheets, footprints and schematics for DRC26-50S01 are listed on our Part Details page. You can also find images and similar parts to DRC26-50S01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC26-50S01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC26-50S01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC26-50S01 fall under?
The DRC26-50S01 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC26-50S01 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC26-50S01 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC26-50S01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC26-50S01 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for DRC26-50S01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC26-50S01 often in real-time on the comparison pages.
What if I can't find stock of DRC26-50S01?
You can fill out our help required form which you can use to request a quote for DRC26-50S01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.