Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC26-40SA-LS,
DRC26-40SA-L, ZPF000000000131316 |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.80
|
116
in stock
|
Buy Now | |
TE Store
from US$10.30
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$20.91
|
177
in stock
|
Buy Now | |
element14
from US$22.35
|
111
in stock
|
Buy Now | |
Farnell
from US$16.44
|
111
in stock
|
Buy Now | |
RS Americas
from US$24.54
|
2
in stock
|
Buy Now | |
Future Electronics
from US$15.27
|
-
|
Buy Now | |
Boersig
from US$13.12
|
-
|
Buy Now | |
TTI Europe
from US$14.20
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Positions | 40 |
Number of Rows | 4 |
Mating Pin Diameter | 1mm, .039in |
Height | 2.7in, 68.58mm |
Length | 1.285in, 32.64mm |
Width | 1.41in, 35.81mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.4mm, .174in |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 40P, BLK, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC26-40SA | Internal Number: DRC26-40SA | Alias Number: DRC26-40SA-L | TE Connectivity | TE Store |
Automotive Housing, Plug, 40Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 40POS, 7.5A | element14 |
Circular Connector, Plug 40P ASM DEUTSCH DRC Series | TE Connectivity DRC26-40SA | RS Americas |
DRC Series 40 Position 4 Row 4.42 mm Pitch Black Housings Plug Connector | Future Electronics |
Where can I find additional details, specifications and documents for a DRC26-40SA?
Additional datasheets, footprints and schematics for DRC26-40SA are listed on our Part Details page. You can also find images and similar parts to DRC26-40SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC26-40SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC26-40SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC26-40SA fall under?
The DRC26-40SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC26-40SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC26-40SA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC26-40SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC26-40SA have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for DRC26-40SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC26-40SA often in real-time on the comparison pages.
What if I can't find stock of DRC26-40SA?
You can fill out our help required form which you can use to request a quote for DRC26-40SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.