Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-20-0122-AS,
1062-20-0122-LS, 1062-20-0122-MS, 1062-20-0122-M, 1062-20-0122-SC, 1062-20-0122-E, 1062-20-0122-S, 1062-20-0122-L, ZPF000000000131949, 1062-20-0122SAMPLE |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
3,700
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
476,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
144,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
16,000
in stock
|
Buy Now | |
Boersig
-
|
64,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | .039in, 1mm |
---|---|
Typical Current Rating | 7.5A |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Interface Plating | Nickel (Ni) |
Contact Termination Area Plating Material | Nickel (Ni) |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Size Search | .5mm², .6mm², 1.25mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, 16AWG, .4mm², .75mm², 18AWG, 17AWG, 20AWG, 1.3mm², .85mm² |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SKT CONTACT CRIMP SIZE 20 | TTI Europe |
Size 20 Nickel Plated Crimp Socket | Future Electronics |
Contact | Transfer Multisort Elektronik |
CPC Contacts S&F SOC CONTACT nickel #20 | TE Connectivity 1062-20-0122 | RS Americas |
SOC, SF, SIZE 20, 16-22, NI/NI | RS |
SOC, SF, SIZE 20, 16-22AWG, NI | Boersig |
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-20-0122 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1062-20-0122?
Additional datasheets, footprints and schematics for 1062-20-0122 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0122 fall under?
The 1062-20-0122 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0122 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0122 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for 1062-20-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0122 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0122?
You can fill out our help required form which you can use to request a quote for 1062-20-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.