Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131924 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.30
|
5,000
in stock
|
Buy Now | |
Conrad
from US$0.91
|
2,152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
1,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Typical Current Rating | 25A |
Terminal & Splice Type | Socket |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .113 – .176in, 2.87 – 4.47mm |
Wire Size Search | 13AWG, 2.5mm², 14AWG, 12AWG, 2mm², 3mm², 4mm² |
Wire Size | 2 – 4mm², 14 – 12AWG |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Conn SZ 12 STAMP CONT SKT REEL OF 2500 | Rapid Electronics |
TE Connectivity SOC SF SIZE 12 12-14 AU/SN | Distrelec |
SOC, SF, SIZE 12, 12-14, AU/SN Terminal Type: Socket Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Socket 2.39 mm .094" 25 – 40 A (Power) | Automotive Terminal | Part Number: 1062-12-0144 | Internal Number: 1062-12-0144 | Alias Number: ZPF000000000131924 | TE Connectivity | TE Store |
SOC, SF, SIZE 12, 12-14, AU/SNThis text is machine translated. | Conrad |
SOC, SF, SIZE 12, 12-14, AU/SN | RS |
Contact | Transfer Multisort Elektronik |
Soc, Sf, Size 12, 12-14, Au/Sn |Deutsch Te Connectivity 1062-12-0144 | Newark Electronics |
DEUTSCH Automotive S&F CONTACT SKT 12-14AWG CRIMP GOLD REEL OF 2500 | TE Connectivity 1062-12-0144 | RS Americas |
Contact SKT Crimp ST Cable Mount 14AWG to 12AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1062-12-0144?
Additional datasheets, footprints and schematics for 1062-12-0144 are listed on our Part Details page. You can also find images and similar parts to 1062-12-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-12-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-12-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-12-0144 fall under?
The 1062-12-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-12-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-12-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-12-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-12-0144 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Conrad and RS have stock available or on a lead time for 1062-12-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-12-0144 often in real-time on the comparison pages.
What if I can't find stock of 1062-12-0144?
You can fill out our help required form which you can use to request a quote for 1062-12-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.