Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
9,791
in stock
|
Buy Now | |
TE Store
from US$3.67
|
8,775
in stock
|
Buy Now | |
TTI Europe
from US$1.89
|
7,450
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
7,262
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
6,868
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
6,401
in stock
|
Buy Now | |
Powell Electronics
from US$2.60
|
6,018
in stock
|
Buy Now | |
element14
from US$4.24
|
834
in stock
|
Buy Now | |
Farnell
from US$2.79
|
834
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
47
in stock
|
Buy Now | |
Distrelec
from US$2.85
|
47
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$2.41
|
-
|
Buy Now | |
Sager
from US$2.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 50 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Design | Tuning Fork |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Connector Width | .2949in, 7.49mm |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Connector Height | .5968in, 15.16mm |
Accepts Wire Insulation Diameter Range | .031 – .037in, .787 – .94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 68.07mm, 2.6799in |
コネクタの高さ | 15.16mm |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 50 |
実装方法 | Box & Tube, Tube |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Header Type | Pin Header |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
AMP-Latch receptacle,0.08-0.15mm²,50way | RS |
50 NOVO MIL/CTR 30DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658622-0 | Internal Number: 1-1658622-0 | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 50 Position, 2.54Mm | Newark Electronics |
Receptacle for Ribbon Cable Connector 50 Position, AMP-LATCH NOVO Series | TE Connectivity 1-1658622-0 | RS Americas |
Conn IDC Connector RCP 50 POS 2.54mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM | element14 |
Headers&Wire Housings 50PIN RIB CBL RCPT | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 50 NOVO MIL/CTR 30DP | Distrelec |
AMP LATCH 50 Position 2.54 mm Pitch NOVO Ribbon Cable IDC Socket | Future Electronics |
Headers & Wire Housings 50PIN RIB CBL RCPT | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1658622-0?
Additional datasheets, footprints and schematics for 1-1658622-0 are listed on our Part Details page. You can also find images and similar parts to 1-1658622-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658622-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658622-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658622-0 fall under?
The 1-1658622-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658622-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658622-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658622-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658622-0 have stock available?
Authorised distributors including RS, TE Store, TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for 1-1658622-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658622-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1658622-0?
You can fill out our help required form which you can use to request a quote for 1-1658622-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.