Prices starting from US$10.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$16.02 |
No stock
|
Buy Now | |
Rapid Electronics | US$12.11 |
1,278
|
Buy Now | |
Chip One Stop | US$10.90 |
1,278
|
Buy Now | |
Farnell | US$24.13 |
1,023
|
Buy Now | |
TE Store | US$16.94 |
123
|
Buy Now | |
Future Electronics | US$11.12 |
-
|
Buy Now | |
Avnet America | US$11.72 |
-
|
Buy Now | |
RS Americas | US$17.20 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | With |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Connector Length | 2.8in, 71.12mm |
コネクタの高さ | 8.89mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 8.89mm, .35in |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Color | Blue |
Housing Material | PBT |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
実装方法 | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Headers&Wire Housings HDR R/A 50P 30 AU LOW PRO | Rapid Electronics |
PIN HEADERS | Farnell |
IDC LOW PRO HDR 50P RA BLUE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761605-5 | Internal Number: 3-1761605-5 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 50 Position, 2.54Mm | Newark Electronics |
AMP-LATCH 50 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
Conn Shrouded Header HDR 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Idc Low Pro Header, 50P Ra Blue | TE Connectivity 3-1761605-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1761605-5?
Additional datasheets, footprints and schematics for 3-1761605-5 are listed on our Part Details page. You can also find images and similar parts to 3-1761605-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761605-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761605-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761605-5 fall under?
The 3-1761605-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761605-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761605-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761605-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761605-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 3-1761605-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761605-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1761605-5?
You can fill out our help required form which you can use to request a quote for 3-1761605-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.