Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.41
|
942
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
942
in stock
|
Buy Now | |
Distrelec
from US$13.06
|
942
in stock
|
Buy Now | |
TE Store
from US$14.59
|
588
in stock
|
Buy Now | |
TTI Europe
from US$9.58
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$16.08
|
-
|
Buy Now | |
Avnet America
from US$10.85
|
-
|
Buy Now | |
RS Americas
from US$13.19
|
-
|
Buy Now | |
element14
from US$13.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm, 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Design | Tuning Fork |
Contact Type | Pin |
Mating Post Length | 6.1mm, .24in |
Row-to-Row Spacing | 2mm, .1in |
Wire Size | .08 – .15mm², 158 – 296CMA, 28 – 26AWG |
コネクタの高さ | 14.48mm |
Connector Height | 14.48mm, .5701in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Width | 8.38mm, .3299in |
Connector Length | 78.03mm, 3.072in |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
Packaging Quantity | 40 |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
製品タイプ | Connector |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings 100X100 PLG 2X25P | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 50 UNIV I/O NO EARS | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
50 UNIV I/O, NO EARS,LEAD FREE Connector System: Wire-to-Wire Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111446-7 | Internal Number: 1-111446-7 | TE Connectivity | TE Store |
Wire-Board Connector Plug, 50 Position, 2.54Mm | Newark Electronics |
Conn IDC Connector PL 50 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
AMP-LATCH Series, Cable Mount IDC Connector Plug, 50 Way, 2 Row, 2.54mm Pitch | TE Connectivity 1-111446-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Universal I/O Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Plug |
Product Range | AMP-LATCH Universal I/O Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-111446-7?
Additional datasheets, footprints and schematics for 1-111446-7 are listed on our Part Details page. You can also find images and similar parts to 1-111446-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111446-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111446-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111446-7 fall under?
The 1-111446-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111446-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111446-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111446-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111446-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-111446-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111446-7 often in real-time on the comparison pages.
What if I can't find stock of 1-111446-7?
You can fill out our help required form which you can use to request a quote for 1-111446-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.