Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
1,335
in stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$7.36
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$7.28
|
296
in stock
|
Buy Now | |
Distrelec
from US$6.95
|
296
in stock
|
Buy Now | |
TE Store
from US$8.72
|
7
in stock
|
Buy Now | |
Future Electronics
from US$7.57
|
-
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
RS Americas
from US$6.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Ejection Latches | With |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Design | Square Post |
Contact Type | Pin |
Connector Length | 3.26in, 82.8mm |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .548in |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment Type | Center |
Polarization | With |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Type | Header |
Latch Type | Long |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
50 way male r/a mount side latch header | RS |
Univ Hdr 50P Ra Blue Large Latch |Amp Te Connectivity 3-5499141-0 | Newark Electronics |
UNIV HDR 50P RA BLUE LARGE LATCH | Rapid Electronics |
TE Connectivity A/L UNIV HDR 50P RA LG LAT BLU Headers & | Distrelec |
A/L UNIV HDR 50P RA LG LAT BLU Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 3-5499141-0 | Internal Number: 3-5499141-0 | TE Connectivity | TE Store |
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMP-LATCH Series,2.54mm Pitch 50 Way 2 Row Right Angle PCB Header, Solder Term,1A | TE Connectivity 3-5499141-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-5499141-0?
Additional datasheets, footprints and schematics for 3-5499141-0 are listed on our Part Details page. You can also find images and similar parts to 3-5499141-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5499141-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5499141-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5499141-0 fall under?
The 3-5499141-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5499141-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5499141-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5499141-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5499141-0 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-5499141-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5499141-0 often in real-time on the comparison pages.
What if I can't find stock of 3-5499141-0?
You can fill out our help required form which you can use to request a quote for 3-5499141-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.