1-111506-4

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111506-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111506-4
Series Information for 1-111506-4 - TE Connectivity
  • Status: Active
  • Product Code: 0799
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

50 UNIV I/O, SLOTTED,LEAD FREE

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Number of Rows:
2
Ejection Latches:
With
Number of Positions:
50
Contact Mating Area Plating Material Thickness:
29.92µin, 30 – 30µin, .76µm
Contact Base Material:
Phosphor Bronze
Contact Type:
Pin
Mating Post Length:
.24in, 6.1mm
PCB Contact Termination Area Plating Material:
Tin
Contact Design:
Tuning Fork
Contact Termination Area Plating Thickness:
2.54µm, 100µin
Solder Tail Contact Plating Material Finish:
Matte
Contact Current Rating (Max):
1A
Row-to-Row Spacing:
2mm, .1in
Accepts Wire Insulation Diameter Range:
.81 – .97mm, .032 – .0381in
Wire Size:
.08 – .15mm², 28 – 26AWG, 158 – 296CMA
Connector Length:
88.29mm, 3.476in
Connector Width:
.3299in, 8.38mm
Connector Height:
27.81mm, 1.0949in
コネクタの高さ:
27.81mm
Shrouded End Dimension:
3.81mm
Operating Voltage:
250VAC
Insulation Resistance:
5000MΩ
UL Voltage Rating:
250VAC
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Agency/Standard:
CSA, UL
CSA File Number:
LR 7189
UL Rating:
Recognized
UL File Number:
E28476
PCB Mount Retention:
Without
Mating Retention:
With
Panel Mount Feature Type:
Mounting Ears
Polarization:
With
Mating Retention Type:
Latch
Mating Alignment Type:
Keyed
Mating Alignment:
With
Panel Mount Feature:
With
Connector Mounting Type:
Panel
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Quantity:
20
Packaging Method:
Tray, Box & Tray
Header Type:
Shrouded
Connector Type:
Connector Assembly
Connector & Housing Type:
Plug
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
製品タイプ:
Connector
Termination Post & Tail Length:
3.3mm, .13in
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C, -85 – 221°F

Compatibility

  • Compatible Parts: 499252-4, 8-1437021-1, 1-1437025-2, 6-1437028-8, 1-1658527-4, 1-1658527-5, 1-1658620-0, 1-1658621-0, 1-1658622-0, 1-1658623-0, 1658528-8, 2-1658526-2, 2-1658526-3, 2-1658526-4, 2-1658528-0, 1-1658624-0
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
50 UNIV I/O- SLOTTED-LEAD FR
RS Components
Ribbon cable conn.male 50way,2.54mm,blk
Newark Electronics
WIRE TO BOARD CONNECTOR, PLUG, 50 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Plug; Product Range:AMP-LATCH Universal I/O Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows RoHS Compliant: Yes
Avnet America
Conn Ejector Header HDR 50 POS 2.54mm IDT RA Cable Mount Bulk
Allied Electronics, Inc
AMP-LATCH Series, Cable Mount PCB Header Plug, 50 Way, 2 Row, 2.54mm Pitch
Avnet Europe
Conn Ejector Header HDR 50 POS 2.54mm IDT RA Cable Mount Bulk
RS Components UK
Ribbon cable conn.male 50way,2.54mm,blk
RS Components DE
TE Connectivity AMP-LATCH IDC-Steckverbinder Male, Gerade, 50-polig / 2-reihig, Raster 2.54mm Montagetyp : Kabelmontage Nennstrom : 1A Kontaktbeschichtung : Gold über Palladium Nickel Betriebstemperatur min. : -65°C Betriebstemperatur max. : +105°C Betriebsspannung : 250 V ac Kontaktmaterial : Phosphor Bronze Gehäusematerial : Thermoplast, MPN: 1-111506-4
RS Components HK
Ribbon cable conn.male 50way,2.54mm,blk
RS Components JP
Ribbon cable conn.2.54mm
RS Components FR
Ribbon cable conn.male 50way,2.54mm,blk
RS Components CN
Ribbon cable conn.male 50way,2.54mm,blk
RS Components ES
Ribbon cable conn.male 50way,2.54mm,blk
RS Components NL
Ribbon cable conn.male 50way,2.54mm,blk
RS Components NO
Ribbon cable conn.male 50way,2.54mm,blk
RS Components US
Ribbon cable conn.male 50way,2.54mm,blk
RS Components SG
Ribbon cable conn.male 50way,2.54mm,blk
RS Components TW
Ribbon cable conn.male 50way,2.54mm,blk