Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.59
|
23
in stock
|
Buy Now | |
TE Store
from US$8.95
|
165
in stock
|
Buy Now | |
Powell Electronics
from US$9.06
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$10.03
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$8.27
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$7.78
|
23
in stock
|
Buy Now | |
Future Electronics
from US$6.61
|
-
|
Buy Now | |
Avnet America
from US$6.62
|
-
|
Buy Now | |
RS Americas
from US$10.92
|
-
|
Buy Now | |
Farnell
from US$15.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 50 |
Ejection Latches | With |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Base Material | Brass, Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 3.259in, 82.8mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | 13.94mm, .549in |
PCB Thickness (Recommended) | .125in, 3.18mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Latch Type | Short |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Universal Ejection Pin Headers |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L UNIV HDR 50P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5499374-0 | Internal Number: 1-5499374-0 | TE Connectivity | TE Store |
A/L Univ Hdr 50P Vert Sht Lat |Amp Te Connectivity 1-5499374-0 | Newark Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 50P VERT SHT LAT | Distrelec |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 50P VERT SHT LAT, Ribbon Cable Connectors | TE Connectivity 1-5499374-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5499374-0?
Additional datasheets, footprints and schematics for 1-5499374-0 are listed on our Part Details page. You can also find images and similar parts to 1-5499374-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5499374-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5499374-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5499374-0 fall under?
The 1-5499374-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5499374-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5499374-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5499374-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5499374-0 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5499374-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5499374-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5499374-0?
You can fill out our help required form which you can use to request a quote for 1-5499374-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.