Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.67
|
No stock
|
Buy Now | |
TE Store
from US$12.72
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$11.15
|
-
|
Buy Now | |
Future Electronics
from US$10.91
|
-
|
Buy Now | |
Avnet America
from US$10.04
|
-
|
Buy Now | |
RS Americas
from US$12.93
|
-
|
Buy Now | |
Boersig
from US$11.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
Ejection Latches | With |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass, Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .549in, 13.94mm |
PCB Thickness (Recommended) | 2.03mm, .08in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 3.259in, 82.8mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Polarization | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center & Dual |
Mating Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Quantity | 18 |
Packaging Method | Box |
実装方法 | Box |
Latch Type | Long |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 4.42mm, .174in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 50P ACT PIN LG LAT Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5746443-0 | Internal Number: 1-5746443-0 | TE Connectivity | TE Store |
A/L Univ Hdr 50P Act Pin Lg Lat |Amp Te Connectivity 1-5746443-0 | Newark Electronics |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1566 | TE Connectivity 1-5746443-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5746443-0?
Additional datasheets, footprints and schematics for 1-5746443-0 are listed on our Part Details page. You can also find images and similar parts to 1-5746443-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5746443-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5746443-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5746443-0 fall under?
The 1-5746443-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5746443-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5746443-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5746443-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5746443-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-5746443-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5746443-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5746443-0?
You can fill out our help required form which you can use to request a quote for 1-5746443-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.