Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.25
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
284
in stock
|
Buy Now | |
Heilind Electronics
from US$8.91
|
216
in stock
|
Buy Now | |
element14
from US$8.65
|
152
in stock
|
Buy Now | |
Farnell
from US$7.59
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$11.88
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
144
in stock
|
Buy Now | |
TE Store
from US$9.48
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.91
|
72
in stock
|
Buy Now | |
Future Electronics
from US$6.59
|
-
|
Buy Now | |
Avnet America
from US$7.04
|
-
|
Buy Now | |
RS Americas
from US$11.86
|
-
|
Buy Now | |
Boersig
from US$8.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 50 |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Connector Length | 82.8mm, 3.26in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Connector Height | .548in, 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 24 |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Conn, Header, 50Pos, 2Row, 2.54Mm | Newark Electronics |
HEADER, RIGHT ANGLE, 50WAY | element14 |
A/L UNIV HDR 50P RA LG LAT Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5499141-0 | Internal Number: 1-5499141-0 | TE Connectivity | TE Store |
Header horiz 50way 2.54mm Eject AmpLatch | RS |
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMP-LATCH Series,2.54mm Pitch 50 Way 2 Row Right Angle PCB Header, Solder Term,1A | TE Connectivity 1-5499141-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1-5499141-0?
Additional datasheets, footprints and schematics for 1-5499141-0 are listed on our Part Details page. You can also find images and similar parts to 1-5499141-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5499141-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5499141-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5499141-0 fall under?
The 1-5499141-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5499141-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5499141-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5499141-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5499141-0 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-5499141-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5499141-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5499141-0?
You can fill out our help required form which you can use to request a quote for 1-5499141-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.