1-5102153-0 PCB Connectors by TE Connectivity

A/L UNIV HDR 50P VERT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.49

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.89
525
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.61
762
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.37
525
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.26
525
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.49
353
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.47
300
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.82
75
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.82
25
in stock
Buy Now
Logo for Avnet America
Avnet America
-
300
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.38
-
Buy Now
Logo for Farnell
Farnell
from US$6.78
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 50
Ejection Latches Without
Number of Rows 2
Contact Mating Area Plating Material Gold, Gold Flash
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Shrouded End Dimension 3.81mm, .15in
PCB Thickness (Recommended) 1.57mm, .062in
Connector Length 3.26in, 82.8mm
コネクタの高さ 13.94mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.94mm, .55in
Insulation Resistance 1000 – 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Top
Housing Material Nylon - GF
Housing Color Black
UL Flammability Rating UL 94V-0
Mating Retention Without
PCB Mount Alignment Without
Mating Alignment Type Center, Dual Polarizing Bar
PCB Mount Retention Without
Polarization With
Mating Alignment With
Connector Mounting Type Board Mount
Panel Mount Feature Without
For Use With AMP-Latch Receptacle
Circuit Application Signal
Packaging Method Tray
実装方法 Tray
Packaging Quantity 30
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Universal Ejection Pin Headers
製品タイプ Connector
Connector System Wire-to-Board
Connector & Housing Type Plug
Termination Post & Tail Length .11in, 2.79mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

A/L UNIV HDR 50P VERT Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5102153-0 | Internal Number: 1-5102153-0 | TE Connectivity | TE Store
TE Connectivity - AMP Ribbon Cable Conn A/L UNIV HDR 50P VERT | Distrelec
AMP-LATCH Universal Ejection Pin Header 50 Pos. Vertical PCB Mount .100 CL | TE Connectivity 1-5102153-0 | RS Americas
1-5102153-0 - A/L Univ Hdr 50P Vert Rohs Compliant: Yes |Amp Te Connectivity 1-5102153-0 | Newark Electronics
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America
50 Position 2.54 mm Universal AMP-Latch Through Hole Header Assembly Connector | Future Electronics
A-L UNIV HDR 50P VERT | Power and Signal Group


1-5102153-0 . Unknown Parts by Unknown

A/L UNIV HDR 50P VERT

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 50Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5102153-0?

Additional datasheets, footprints and schematics for 1-5102153-0 are listed on our Part Details page. You can also find images and similar parts to 1-5102153-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5102153-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102153-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5102153-0 fall under?

The 1-5102153-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-5102153-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102153-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5102153-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5102153-0 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-5102153-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5102153-0 often in real-time on the comparison pages.

What if I can't find stock of 1-5102153-0?

You can fill out our help required form which you can use to request a quote for 1-5102153-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay