Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.20
|
2,780
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
2,780
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
2,780
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
2,780
in stock
|
Buy Now | |
Farnell
from US$7.10
|
2,240
in stock
|
Buy Now | |
Powell Electronics
from US$3.75
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
Boersig
from US$3.63
|
-
|
Buy Now | |
TE Store
from US$6.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .025in, .64mm |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 8.89mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .35in, 8.89mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 2.8in, 71.12mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PCT |
Housing Color | Black |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Center |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Method | Package |
Packaging Quantity | 50 |
実装方法 | Package |
Connector System | Wire-to-Board |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .114in, 2.9mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Idc Low Pro Hdr 50P Vert Ht Black |Amp Te Connectivity 1-1761681-5 | Newark Electronics |
TE Connectivity IDC LOW PRO HDR 50P VERT HT BLACK Board | Distrelec |
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 50P Vert Ht Black | TE Connectivity 1-1761681-5 | RS Americas |
Special Order: IDC LOW PRO HDR 50P VERT HT BLACK Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1761681-5 | Internal Number: 1-1761681-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-Latch Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMP-Latch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1761681-5?
Additional datasheets, footprints and schematics for 1-1761681-5 are listed on our Part Details page. You can also find images and similar parts to 1-1761681-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761681-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761681-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761681-5 fall under?
The 1-1761681-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761681-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761681-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761681-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761681-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1761681-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761681-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1761681-5?
You can fill out our help required form which you can use to request a quote for 1-1761681-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.