Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.06
|
239
in stock
|
Buy Now | |
TE Store
from US$8.34
|
2,199
in stock
|
Buy Now | |
TTI Europe
from US$6.20
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$10.27
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
22
in stock
|
Buy Now | |
Distrelec
from US$9.94
|
22
in stock
|
Buy Now | |
RS Americas
from US$10.21
|
10
in stock
|
Buy Now | |
Avnet America
-
|
239
in stock
|
Buy Now | |
Future Electronics
from US$6.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
Number of Positions | 50 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass, Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .549in, 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 3.26in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Type | Header |
Latch Type | Short |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 50P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5499910-0 | Internal Number: 1-5499910-0 | TE Connectivity | TE Store |
1-5499910-0 - A/L Univ Hdr 50P Vert Sht Lat Rohs Compliant: Yes |Amp Te Connectivity 1-5499910-0 | Newark Electronics |
50P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 50P VERT SHT LAT | Distrelec |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 50 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 1-5499910-0 | RS Americas |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-5499910-0?
Additional datasheets, footprints and schematics for 1-5499910-0 are listed on our Part Details page. You can also find images and similar parts to 1-5499910-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5499910-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5499910-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5499910-0 fall under?
The 1-5499910-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5499910-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5499910-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5499910-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5499910-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5499910-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5499910-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5499910-0?
You can fill out our help required form which you can use to request a quote for 1-5499910-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.